Vishay Intertechnology, Inc. Vishay/DaleRES 232K OHM 1/3W 0.1% 1210 TNPW1210232KBEEA

Description
Vishay/DaleRES 232Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 232Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 232K OHM 1/3W 0.1% 1210 - TNPW1210232KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 232K OHM 1/3W 0.1% 1210
TNPW1210232KBEEA
Vishay/DaleRES 232K OHM 1/3W 0.1% 1210 TNPW1210232KBEEA
Vishay/DaleRES 232Kohm 1/3W 0.1% 1210

Vishay/DaleRES 232Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210232KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210232KBEEA-ND
Chip Resistor - Surface Mount TNPW1210232KBEEA-ND
232 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

232 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210232KBEEA TNPW1210232KBEEA-ND
Product Name Vishay/DaleRES 232K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 232000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details