Vishay Intertechnology, Inc. RES 22.6K OHM 1/3W 0.1% 1210 TNPW121022K6BETA

Description
RES 22.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 22.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/3W 0.1% 1210 - TNPW121022K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/3W 0.1% 1210
TNPW121022K6BETA
RES 22.6K OHM 1/3W 0.1% 1210 TNPW121022K6BETA
RES 22.6Kohm 1/3W 0.1% 1210

RES 22.6Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121022K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121022K6BETA-ND
Chip Resistor - Surface Mount TNPW121022K6BETA-ND
22.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

22.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121022K6BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121022K6BETA
Chip Resistor - Surface Mount TNPW121022K6BETA
RES 22.6K OHM 0.1% 1/3W 1210

RES 22.6K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121022K6BETA TNPW121022K6BETA-ND TNPW121022K6BETA
Product Name RES 22.6K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 22600 ohms 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers