Vishay Intertechnology, Inc. Vishay/DaleRES 22.0K OHM 1/3W 0.1% 1210 TNPW121022K0BEEN

Description
Vishay/DaleRES 22.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 22.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 22.0K OHM 1/3W 0.1% 1210 - TNPW121022K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 22.0K OHM 1/3W 0.1% 1210
TNPW121022K0BEEN
Vishay/DaleRES 22.0K OHM 1/3W 0.1% 1210 TNPW121022K0BEEN
Vishay/DaleRES 22.0Kohm 1/3W 0.1% 1210

Vishay/DaleRES 22.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121022K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121022K0BEEN-ND
Chip Resistor - Surface Mount TNPW121022K0BEEN-ND
22 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121022K0BEEN TNPW121022K0BEEN-ND
Product Name Vishay/DaleRES 22.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details