Vishay Intertechnology, Inc. RES 226 OHM 1/3W 0.1% 1210 TNPW1210226RBETA

Description
RES 226ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 226ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/3W 0.1% 1210 - TNPW1210226RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/3W 0.1% 1210
TNPW1210226RBETA
RES 226 OHM 1/3W 0.1% 1210 TNPW1210226RBETA
RES 226ohm 1/3W 0.1% 1210

RES 226ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210226RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210226RBETA-ND
Chip Resistor - Surface Mount TNPW1210226RBETA-ND
226 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

226 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 226 Ohm, 0.1%, 25 Ppm Vishay - 66C1633 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 226 Ohm, 0.1%, 25 Ppm Vishay
66C1633
Tnpw, 1210, 226 Ohm, 0.1%, 25 Ppm Vishay 66C1633
TNPW, 1210, 226 Ohm, 0.1%, 25 ppm

TNPW, 1210, 226 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210226RBETA TNPW1210226RBETA-ND 66C1633
Product Name RES 226 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 226 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 226 ohms 226 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details