Vishay Intertechnology, Inc. RES 221 OHM 1/3W 0.1% 1210 TNPW1210221RBETA

Description
RES 221ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 221ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/3W 0.1% 1210 - TNPW1210221RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/3W 0.1% 1210
TNPW1210221RBETA
RES 221 OHM 1/3W 0.1% 1210 TNPW1210221RBETA
RES 221ohm 1/3W 0.1% 1210

RES 221ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210221RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210221RBETA-ND
Chip Resistor - Surface Mount TNPW1210221RBETA-ND
221 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

221 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210221RBETA TNPW1210221RBETA-ND
Product Name RES 221 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers