Vishay Intertechnology, Inc. RES 220 OHM 1/3W 0.1% 1210 TNPW1210220RBEEA

Description
RES 220ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 220ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/3W 0.1% 1210 - TNPW1210220RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/3W 0.1% 1210
TNPW1210220RBEEA
RES 220 OHM 1/3W 0.1% 1210 TNPW1210220RBEEA
RES 220ohm 1/3W 0.1% 1210

RES 220ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210220RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210220RBEEA-ND
Chip Resistor - Surface Mount TNPW1210220RBEEA-ND
220 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210220RBEEA TNPW1210220RBEEA-ND
Product Name RES 220 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers