Vishay Intertechnology, Inc. RES 220K OHM 1/3W 0.1% 1210 TNPW1210220KBEEA

Description
RES 220Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 220Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/3W 0.1% 1210 - TNPW1210220KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/3W 0.1% 1210
TNPW1210220KBEEA
RES 220K OHM 1/3W 0.1% 1210 TNPW1210220KBEEA
RES 220Kohm 1/3W 0.1% 1210

RES 220Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210220KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210220KBEEA-ND
Chip Resistor - Surface Mount TNPW1210220KBEEA-ND
220 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210220KBEEA TNPW1210220KBEEA-ND
Product Name RES 220K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 220000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details