Vishay Intertechnology, Inc. RES 21.5K OHM 1/3W 0.1% 1210 TNPW121021K5BEEN

Description
RES 21.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 21.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/3W 0.1% 1210 - TNPW121021K5BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/3W 0.1% 1210
TNPW121021K5BEEN
RES 21.5K OHM 1/3W 0.1% 1210 TNPW121021K5BEEN
RES 21.5Kohm 1/3W 0.1% 1210

RES 21.5Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121021K5BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121021K5BEEN-ND
Chip Resistor - Surface Mount TNPW121021K5BEEN-ND
21.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121021K5BEEN TNPW121021K5BEEN-ND
Product Name RES 21.5K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details