Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1210215RFETA

Description
215 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
215 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1210215RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210215RFETA-ND
Chip Resistor - Surface Mount TNPW1210215RFETA-ND
215 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

215 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 1210 215 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R - TNPW1210215RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1210 215 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R
TNPW1210215RFETA
Res Thin Film 1210 215 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW1210215RFETA
Res Thin Film 1210 215 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1210 215 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210215RFETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1210215RFETA
Chip Resistor - Surface Mount TNPW1210215RFETA
RES 215 OHM 1% 1/3W 1210

RES 215 OHM 1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1210215RFETA-ND TNPW1210215RFETA TNPW1210215RFETA
Product Name Chip Resistor - Surface Mount Res Thin Film 1210 215 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 158351 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details