Vishay Intertechnology, Inc. Vishay/DaleRES 215 OHM 1/3W 0.1% 1210 TNPW1210215RBETA

Description
Vishay/DaleRES 215ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 215ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 215 OHM 1/3W 0.1% 1210 - TNPW1210215RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 215 OHM 1/3W 0.1% 1210
TNPW1210215RBETA
Vishay/DaleRES 215 OHM 1/3W 0.1% 1210 TNPW1210215RBETA
Vishay/DaleRES 215ohm 1/3W 0.1% 1210

Vishay/DaleRES 215ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210215RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210215RBETA-ND
Chip Resistor - Surface Mount TNPW1210215RBETA-ND
215 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

215 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210215RBETA TNPW1210215RBETA-ND
Product Name Vishay/DaleRES 215 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details