Vishay Intertechnology, Inc. RES 215K OHM 1/3W 0.1% 1210 TNPW1210215KBEEA

Description
RES 215Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 215Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/3W 0.1% 1210 - TNPW1210215KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/3W 0.1% 1210
TNPW1210215KBEEA
RES 215K OHM 1/3W 0.1% 1210 TNPW1210215KBEEA
RES 215Kohm 1/3W 0.1% 1210

RES 215Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210215KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210215KBEEA-ND
Chip Resistor - Surface Mount TNPW1210215KBEEA-ND
215 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

215 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210215KBEEA TNPW1210215KBEEA-ND
Product Name RES 215K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 215000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers