Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW121020K0BETA

Description
20 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW121020K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121020K0BETA-ND
Chip Resistor - Surface Mount TNPW121020K0BETA-ND
20 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

20 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 20.0K OHM 1/3W 0.1% 1210 - TNPW121020K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/3W 0.1% 1210
TNPW121020K0BETA
RES 20.0K OHM 1/3W 0.1% 1210 TNPW121020K0BETA
RES 20.0Kohm 1/3W 0.1% 1210

RES 20.0Kohm 1/3W 0.1% 1210

Supplier's Site
Tnpw, 1210, 20 Kohm, 0.1%, 25 Ppm Vishay - 66C1617 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 20 Kohm, 0.1%, 25 Ppm Vishay
66C1617
Tnpw, 1210, 20 Kohm, 0.1%, 25 Ppm Vishay 66C1617
TNPW, 1210, 20 kOhm, 0.1%, 25 ppm

TNPW, 1210, 20 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121020K0BETA-ND TNPW121020K0BETA 66C1617
Product Name Chip Resistor - Surface Mount RES 20.0K OHM 1/3W 0.1% 1210 Tnpw, 1210, 20 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details