Vishay Intertechnology, Inc. RES 20.0K OHM 1/3W 0.1% 1210 TNPW121020K0BEEA

Description
RES 20.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 20.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/3W 0.1% 1210 - TNPW121020K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/3W 0.1% 1210
TNPW121020K0BEEA
RES 20.0K OHM 1/3W 0.1% 1210 TNPW121020K0BEEA
RES 20.0Kohm 1/3W 0.1% 1210

RES 20.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121020K0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121020K0BEEA-ND
Chip Resistor - Surface Mount TNPW121020K0BEEA-ND
20 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121020K0BEEA TNPW121020K0BEEA-ND
Product Name RES 20.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers