Vishay Intertechnology, Inc. RES 200 OHM 1/3W 0.1% 1210 TNPW1210200RBETA

Description
RES 200ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 200ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/3W 0.1% 1210 - TNPW1210200RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/3W 0.1% 1210
TNPW1210200RBETA
RES 200 OHM 1/3W 0.1% 1210 TNPW1210200RBETA
RES 200ohm 1/3W 0.1% 1210

RES 200ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210200RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210200RBETA-ND
Chip Resistor - Surface Mount TNPW1210200RBETA-ND
200 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

200 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210200RBETA TNPW1210200RBETA-ND
Product Name RES 200 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details