Vishay Intertechnology, Inc. RES 1.96M OHM 1/3W 0.1% 1210 TNPW12101M96BETA

Description
RES 1.96Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.96Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/3W 0.1% 1210 - TNPW12101M96BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/3W 0.1% 1210
TNPW12101M96BETA
RES 1.96M OHM 1/3W 0.1% 1210 TNPW12101M96BETA
RES 1.96Mohm 1/3W 0.1% 1210

RES 1.96Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M96BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M96BETA-ND
Chip Resistor - Surface Mount TNPW12101M96BETA-ND
1.96 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.96 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M96BETA TNPW12101M96BETA-ND
Product Name RES 1.96M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.96E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers