Vishay Intertechnology, Inc. Vishay/DaleRES 1.62M OHM 1/3W 0.1% 1210 TNPW12101M62BEEN

Description
Vishay/DaleRES 1.62Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.62Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.62M OHM 1/3W 0.1% 1210 - TNPW12101M62BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.62M OHM 1/3W 0.1% 1210
TNPW12101M62BEEN
Vishay/DaleRES 1.62M OHM 1/3W 0.1% 1210 TNPW12101M62BEEN
Vishay/DaleRES 1.62Mohm 1/3W 0.1% 1210

Vishay/DaleRES 1.62Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M62BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M62BEEN-ND
Chip Resistor - Surface Mount TNPW12101M62BEEN-ND
1.62 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M62BEEN TNPW12101M62BEEN-ND
Product Name Vishay/DaleRES 1.62M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.62E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers