Vishay Intertechnology, Inc. RES 1.60M OHM 1/3W 0.1% 1210 TNPW12101M60BEEA

Description
RES 1.60Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.60Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60M OHM 1/3W 0.1% 1210 - TNPW12101M60BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60M OHM 1/3W 0.1% 1210
TNPW12101M60BEEA
RES 1.60M OHM 1/3W 0.1% 1210 TNPW12101M60BEEA
RES 1.60Mohm 1/3W 0.1% 1210

RES 1.60Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M60BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M60BEEA-ND
Chip Resistor - Surface Mount TNPW12101M60BEEA-ND
1.6 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12101M60BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12101M60BEEA
Chip Resistor - Surface Mount TNPW12101M60BEEA
RES 1.6M OHM 0.1% 1/3W 1210

RES 1.6M OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12101M60BEEA TNPW12101M60BEEA-ND TNPW12101M60BEEA
Product Name RES 1.60M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.60E6 ohms 1.60E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details