Vishay Intertechnology, Inc. RES 1.54M OHM 1/3W 0.1% 1210 TNPW12101M54BETA

Description
RES 1.54Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.54Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/3W 0.1% 1210 - TNPW12101M54BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/3W 0.1% 1210
TNPW12101M54BETA
RES 1.54M OHM 1/3W 0.1% 1210 TNPW12101M54BETA
RES 1.54Mohm 1/3W 0.1% 1210

RES 1.54Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M54BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M54BETA-ND
Chip Resistor - Surface Mount TNPW12101M54BETA-ND
1.54 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.54 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M54BETA TNPW12101M54BETA-ND
Product Name RES 1.54M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.54E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details