Vishay Intertechnology, Inc. RES 1.54M OHM 1/3W 0.1% 1210 TNPW12101M54BEEA

Description
RES 1.54Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.54Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/3W 0.1% 1210 - TNPW12101M54BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/3W 0.1% 1210
TNPW12101M54BEEA
RES 1.54M OHM 1/3W 0.1% 1210 TNPW12101M54BEEA
RES 1.54Mohm 1/3W 0.1% 1210

RES 1.54Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M54BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M54BEEA-ND
Chip Resistor - Surface Mount TNPW12101M54BEEA-ND
1.54 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.54 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M54BEEA TNPW12101M54BEEA-ND
Product Name RES 1.54M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.54E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers