Vishay Intertechnology, Inc. RES 1.50M OHM 1/3W 0.1% 1210 TNPW12101M50BETA

Description
RES 1.50Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.50Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50M OHM 1/3W 0.1% 1210 - TNPW12101M50BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50M OHM 1/3W 0.1% 1210
TNPW12101M50BETA
RES 1.50M OHM 1/3W 0.1% 1210 TNPW12101M50BETA
RES 1.50Mohm 1/3W 0.1% 1210

RES 1.50Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M50BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M50BETA-ND
Chip Resistor - Surface Mount TNPW12101M50BETA-ND
1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M50BETA TNPW12101M50BETA-ND
Product Name RES 1.50M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details