Vishay Intertechnology, Inc. Vishay/DaleRES 1.40M OHM 1/3W 0.1% 1210 TNPW12101M40BETA

Description
Vishay/DaleRES 1.40Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.40Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.40M OHM 1/3W 0.1% 1210 - TNPW12101M40BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.40M OHM 1/3W 0.1% 1210
TNPW12101M40BETA
Vishay/DaleRES 1.40M OHM 1/3W 0.1% 1210 TNPW12101M40BETA
Vishay/DaleRES 1.40Mohm 1/3W 0.1% 1210

Vishay/DaleRES 1.40Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M40BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M40BETA-ND
Chip Resistor - Surface Mount TNPW12101M40BETA-ND
1.4 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.4 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M40BETA TNPW12101M40BETA-ND
Product Name Vishay/DaleRES 1.40M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.40E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details