Vishay Intertechnology, Inc. RES 1.40M OHM 1/3W 0.1% 1210 TNPW12101M40BEEN

Description
RES 1.40Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.40Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40M OHM 1/3W 0.1% 1210 - TNPW12101M40BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40M OHM 1/3W 0.1% 1210
TNPW12101M40BEEN
RES 1.40M OHM 1/3W 0.1% 1210 TNPW12101M40BEEN
RES 1.40Mohm 1/3W 0.1% 1210

RES 1.40Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M40BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M40BEEN-ND
Chip Resistor - Surface Mount TNPW12101M40BEEN-ND
1.4 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.4 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M40BEEN TNPW12101M40BEEN-ND
Product Name RES 1.40M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.40E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers