Vishay Intertechnology, Inc. RES 1.37M OHM 1/3W 0.1% 1210 TNPW12101M37BEEA

Description
RES 1.37Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.37Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1/3W 0.1% 1210 - TNPW12101M37BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1/3W 0.1% 1210
TNPW12101M37BEEA
RES 1.37M OHM 1/3W 0.1% 1210 TNPW12101M37BEEA
RES 1.37Mohm 1/3W 0.1% 1210

RES 1.37Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M37BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M37BEEA-ND
Chip Resistor - Surface Mount TNPW12101M37BEEA-ND
1.37 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.37 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12101M37BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12101M37BEEA
Chip Resistor - Surface Mount TNPW12101M37BEEA
RES 1.37M OHM 0.1% 1/3W 1210

RES 1.37M OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12101M37BEEA TNPW12101M37BEEA-ND TNPW12101M37BEEA
Product Name RES 1.37M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.37E6 ohms 1.37E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details