Vishay Intertechnology, Inc. RES 1.33M OHM 1/3W 0.1% 1210 TNPW12101M33BEEA

Description
RES 1.33Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.33Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33M OHM 1/3W 0.1% 1210 - TNPW12101M33BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1/3W 0.1% 1210
TNPW12101M33BEEA
RES 1.33M OHM 1/3W 0.1% 1210 TNPW12101M33BEEA
RES 1.33Mohm 1/3W 0.1% 1210

RES 1.33Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M33BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M33BEEA-ND
Chip Resistor - Surface Mount TNPW12101M33BEEA-ND
1.33 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12101M33BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12101M33BEEA
Chip Resistor - Surface Mount TNPW12101M33BEEA
RES 1.33M OHM 0.1% 1/3W 1210

RES 1.33M OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12101M33BEEA TNPW12101M33BEEA-ND TNPW12101M33BEEA
Product Name RES 1.33M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.33E6 ohms 0.0013 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details