Vishay Intertechnology, Inc. RES 1.30M OHM 1/3W 0.1% 1210 TNPW12101M30BEEA

Description
RES 1.30Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.30Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30M OHM 1/3W 0.1% 1210 - TNPW12101M30BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30M OHM 1/3W 0.1% 1210
TNPW12101M30BEEA
RES 1.30M OHM 1/3W 0.1% 1210 TNPW12101M30BEEA
RES 1.30Mohm 1/3W 0.1% 1210

RES 1.30Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M30BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M30BEEA-ND
Chip Resistor - Surface Mount TNPW12101M30BEEA-ND
1.3 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.3 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M30BEEA TNPW12101M30BEEA-ND
Product Name RES 1.30M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.30E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details