Vishay Intertechnology, Inc. Vishay/DaleRES 1.21M OHM 1/3W 0.1% 1210 TNPW12101M21BETA

Description
Vishay/DaleRES 1.21Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.21Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.21M OHM 1/3W 0.1% 1210 - TNPW12101M21BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.21M OHM 1/3W 0.1% 1210
TNPW12101M21BETA
Vishay/DaleRES 1.21M OHM 1/3W 0.1% 1210 TNPW12101M21BETA
Vishay/DaleRES 1.21Mohm 1/3W 0.1% 1210

Vishay/DaleRES 1.21Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M21BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M21BETA-ND
Chip Resistor - Surface Mount TNPW12101M21BETA-ND
1.21 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.21 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M21BETA TNPW12101M21BETA-ND
Product Name Vishay/DaleRES 1.21M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.21E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details