Vishay Intertechnology, Inc. Vishay/DaleRES 1.18M OHM 1/3W 0.1% 1210 TNPW12101M18BETA

Description
Vishay/DaleRES 1.18Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.18Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.18M OHM 1/3W 0.1% 1210 - TNPW12101M18BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.18M OHM 1/3W 0.1% 1210
TNPW12101M18BETA
Vishay/DaleRES 1.18M OHM 1/3W 0.1% 1210 TNPW12101M18BETA
Vishay/DaleRES 1.18Mohm 1/3W 0.1% 1210

Vishay/DaleRES 1.18Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M18BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M18BETA-ND
Chip Resistor - Surface Mount TNPW12101M18BETA-ND
1.18 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.18 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M18BETA TNPW12101M18BETA-ND
Product Name Vishay/DaleRES 1.18M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.18E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details