Vishay Intertechnology, Inc. Vishay/DaleRES 1.13M OHM 1/3W 0.1% 1210 TNPW12101M13BETA

Description
Vishay/DaleRES 1.13Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.13Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.13M OHM 1/3W 0.1% 1210 - TNPW12101M13BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.13M OHM 1/3W 0.1% 1210
TNPW12101M13BETA
Vishay/DaleRES 1.13M OHM 1/3W 0.1% 1210 TNPW12101M13BETA
Vishay/DaleRES 1.13Mohm 1/3W 0.1% 1210

Vishay/DaleRES 1.13Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M13BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M13BETA-ND
Chip Resistor - Surface Mount TNPW12101M13BETA-ND
1.13 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.13 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M13BETA TNPW12101M13BETA-ND
Product Name Vishay/DaleRES 1.13M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.13E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers