RES 1.13Mohm 1/3W 0.1% 1210
1.13 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 1.13M OHM 0.1% 1/3W 1210
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW12101M13BEEA | TNPW12101M13BEEA-ND | TNPW12101M13BEEA |
| Product Name | RES 1.13M OHM 1/3W 0.1% 1210 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 1.13E6 ohms | 1.13E6 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 3 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |