Vishay Intertechnology, Inc. RES 1.02M OHM 1/3W 0.1% 1210 TNPW12101M02BETA

Description
RES 1.02Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.02Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02M OHM 1/3W 0.1% 1210 - TNPW12101M02BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/3W 0.1% 1210
TNPW12101M02BETA
RES 1.02M OHM 1/3W 0.1% 1210 TNPW12101M02BETA
RES 1.02Mohm 1/3W 0.1% 1210

RES 1.02Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M02BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M02BETA-ND
Chip Resistor - Surface Mount TNPW12101M02BETA-ND
1.02 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.02 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M02BETA TNPW12101M02BETA-ND
Product Name RES 1.02M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.02E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details