Vishay Intertechnology, Inc. RES 1.96K OHM 1/3W 0.1% 1210 TNPW12101K96BEEN

Description
RES 1.96Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.96Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/3W 0.1% 1210 - TNPW12101K96BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/3W 0.1% 1210
TNPW12101K96BEEN
RES 1.96K OHM 1/3W 0.1% 1210 TNPW12101K96BEEN
RES 1.96Kohm 1/3W 0.1% 1210

RES 1.96Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K96BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K96BEEN-ND
Chip Resistor - Surface Mount TNPW12101K96BEEN-ND
1.96 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.96 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12101K96BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12101K96BEEN
Chip Resistor - Surface Mount TNPW12101K96BEEN
RES 1.96K OHM 0.1% 1/3W 1210

RES 1.96K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12101K96BEEN TNPW12101K96BEEN-ND TNPW12101K96BEEN
Product Name RES 1.96K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1960 ohms 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details