Vishay Intertechnology, Inc. RES 1.80K OHM 1/3W 0.1% 1210 TNPW12101K80BETA

Description
RES 1.80Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.80Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1/3W 0.1% 1210 - TNPW12101K80BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/3W 0.1% 1210
TNPW12101K80BETA
RES 1.80K OHM 1/3W 0.1% 1210 TNPW12101K80BETA
RES 1.80Kohm 1/3W 0.1% 1210

RES 1.80Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K80BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K80BETA-ND
Chip Resistor - Surface Mount TNPW12101K80BETA-ND
1.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K80BETA TNPW12101K80BETA-ND
Product Name RES 1.80K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers