Vishay Intertechnology, Inc. Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210 TNPW12101K74BETA

Description
Vishay/DaleRES 1.74Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.74Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210 - TNPW12101K74BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210
TNPW12101K74BETA
Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210 TNPW12101K74BETA
Vishay/DaleRES 1.74Kohm 1/3W 0.1% 1210

Vishay/DaleRES 1.74Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K74BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K74BETA-ND
Chip Resistor - Surface Mount TNPW12101K74BETA-ND
1.74 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.74 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K74BETA TNPW12101K74BETA-ND
Product Name Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers