Vishay Intertechnology, Inc. Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210 TNPW12101K74BEEA

Description
Vishay/DaleRES 1.74Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.74Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210 - TNPW12101K74BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210
TNPW12101K74BEEA
Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210 TNPW12101K74BEEA
Vishay/DaleRES 1.74Kohm 1/3W 0.1% 1210

Vishay/DaleRES 1.74Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K74BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K74BEEA-ND
Chip Resistor - Surface Mount TNPW12101K74BEEA-ND
1.74 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.74 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K74BEEA TNPW12101K74BEEA-ND
Product Name Vishay/DaleRES 1.74K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details