Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12101K69BETA

Description
1.69 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.69 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12101K69BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K69BETA-ND
Chip Resistor - Surface Mount TNPW12101K69BETA-ND
1.69 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.69 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 1.69K OHM 1/3W 0.1% 1210 - TNPW12101K69BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/3W 0.1% 1210
TNPW12101K69BETA
RES 1.69K OHM 1/3W 0.1% 1210 TNPW12101K69BETA
RES 1.69Kohm 1/3W 0.1% 1210

RES 1.69Kohm 1/3W 0.1% 1210

Supplier's Site
Tnpw, 1210, 1.69 Kohm, 0.1%, 25 Ppm Vishay - 66C1525 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 1.69 Kohm, 0.1%, 25 Ppm Vishay
66C1525
Tnpw, 1210, 1.69 Kohm, 0.1%, 25 Ppm Vishay 66C1525
TNPW, 1210, 1.69 kOhm, 0.1%, 25 ppm

TNPW, 1210, 1.69 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12101K69BETA-ND TNPW12101K69BETA 66C1525
Product Name Chip Resistor - Surface Mount RES 1.69K OHM 1/3W 0.1% 1210 Tnpw, 1210, 1.69 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details