Vishay Intertechnology, Inc. RES 1.27K OHM 1/3W 0.1% 1210 TNPW12101K27BEEN

Description
RES 1.27Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.27Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/3W 0.1% 1210 - TNPW12101K27BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/3W 0.1% 1210
TNPW12101K27BEEN
RES 1.27K OHM 1/3W 0.1% 1210 TNPW12101K27BEEN
RES 1.27Kohm 1/3W 0.1% 1210

RES 1.27Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K27BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K27BEEN-ND
Chip Resistor - Surface Mount TNPW12101K27BEEN-ND
1.27 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.27 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K27BEEN TNPW12101K27BEEN-ND
Product Name RES 1.27K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers