Vishay Intertechnology, Inc. RES 1.21K OHM 1/3W 0.1% 1210 TNPW12101K21BETA

Description
RES 1.21Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.21Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/3W 0.1% 1210 - TNPW12101K21BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/3W 0.1% 1210
TNPW12101K21BETA
RES 1.21K OHM 1/3W 0.1% 1210 TNPW12101K21BETA
RES 1.21Kohm 1/3W 0.1% 1210

RES 1.21Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K21BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K21BETA-ND
Chip Resistor - Surface Mount TNPW12101K21BETA-ND
1.21 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.21 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K21BETA TNPW12101K21BETA-ND
Product Name RES 1.21K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers