Vishay Intertechnology, Inc. RES 1.21K OHM 1/3W 0.1% 1210 TNPW12101K21BEEN

Description
RES 1.21Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.21Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/3W 0.1% 1210 - TNPW12101K21BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/3W 0.1% 1210
TNPW12101K21BEEN
RES 1.21K OHM 1/3W 0.1% 1210 TNPW12101K21BEEN
RES 1.21Kohm 1/3W 0.1% 1210

RES 1.21Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K21BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K21BEEN-ND
Chip Resistor - Surface Mount TNPW12101K21BEEN-ND
1.21 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.21 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K21BEEN TNPW12101K21BEEN-ND
Product Name RES 1.21K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD184GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details