Vishay Intertechnology, Inc. RES 1.18K OHM 1/3W 0.1% 1210 TNPW12101K18BETA

Description
RES 1.18Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.18Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/3W 0.1% 1210 - TNPW12101K18BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/3W 0.1% 1210
TNPW12101K18BETA
RES 1.18K OHM 1/3W 0.1% 1210 TNPW12101K18BETA
RES 1.18Kohm 1/3W 0.1% 1210

RES 1.18Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K18BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K18BETA-ND
Chip Resistor - Surface Mount TNPW12101K18BETA-ND
1.18 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.18 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K18BETA TNPW12101K18BETA-ND
Product Name RES 1.18K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD754GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details