Vishay Intertechnology, Inc. RES 1.10K OHM 1/3W 0.1% 1210 TNPW12101K10BETA

Description
RES 1.10Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.10Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1/3W 0.1% 1210 - TNPW12101K10BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/3W 0.1% 1210
TNPW12101K10BETA
RES 1.10K OHM 1/3W 0.1% 1210 TNPW12101K10BETA
RES 1.10Kohm 1/3W 0.1% 1210

RES 1.10Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K10BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K10BETA-ND
Chip Resistor - Surface Mount TNPW12101K10BETA-ND
1.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K10BETA TNPW12101K10BETA-ND
Product Name RES 1.10K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details