Vishay Intertechnology, Inc. RES 1.07K OHM 1/3W 0.1% 1210 TNPW12101K07BEEA

Description
RES 1.07Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.07Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/3W 0.1% 1210 - TNPW12101K07BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/3W 0.1% 1210
TNPW12101K07BEEA
RES 1.07K OHM 1/3W 0.1% 1210 TNPW12101K07BEEA
RES 1.07Kohm 1/3W 0.1% 1210

RES 1.07Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K07BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K07BEEA-ND
Chip Resistor - Surface Mount TNPW12101K07BEEA-ND
1.07 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.07 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K07BEEA TNPW12101K07BEEA-ND
Product Name RES 1.07K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details