Vishay Intertechnology, Inc. Vishay/DaleRES 19.6K OHM 1/3W 0.1% 1210 TNPW121019K6BETA

Description
Vishay/DaleRES 19.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 19.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 19.6K OHM 1/3W 0.1% 1210 - TNPW121019K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 19.6K OHM 1/3W 0.1% 1210
TNPW121019K6BETA
Vishay/DaleRES 19.6K OHM 1/3W 0.1% 1210 TNPW121019K6BETA
Vishay/DaleRES 19.6Kohm 1/3W 0.1% 1210

Vishay/DaleRES 19.6Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121019K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121019K6BETA-ND
Chip Resistor - Surface Mount TNPW121019K6BETA-ND
19.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

19.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121019K6BETA TNPW121019K6BETA-ND
Product Name Vishay/DaleRES 19.6K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details