Vishay Intertechnology, Inc. RES 19.1K OHM 1/3W 0.1% 1210 TNPW121019K1BETA

Description
RES 19.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 19.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/3W 0.1% 1210 - TNPW121019K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/3W 0.1% 1210
TNPW121019K1BETA
RES 19.1K OHM 1/3W 0.1% 1210 TNPW121019K1BETA
RES 19.1Kohm 1/3W 0.1% 1210

RES 19.1Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121019K1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121019K1BETA-ND
Chip Resistor - Surface Mount TNPW121019K1BETA-ND
19.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

19.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121019K1BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121019K1BETA
Chip Resistor - Surface Mount TNPW121019K1BETA
RES 19.1K OHM 0.1% 1/3W 1210

RES 19.1K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121019K1BETA TNPW121019K1BETA-ND TNPW121019K1BETA
Product Name RES 19.1K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 19100 ohms 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details