Vishay Intertechnology, Inc. RES 19.1K OHM 1/3W 0.1% 1210 TNPW121019K1BEEA

Description
RES 19.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 19.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/3W 0.1% 1210 - TNPW121019K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/3W 0.1% 1210
TNPW121019K1BEEA
RES 19.1K OHM 1/3W 0.1% 1210 TNPW121019K1BEEA
RES 19.1Kohm 1/3W 0.1% 1210

RES 19.1Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121019K1BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121019K1BEEA-ND
Chip Resistor - Surface Mount TNPW121019K1BEEA-ND
19.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121019K1BEEA TNPW121019K1BEEA-ND
Product Name RES 19.1K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details