Vishay Intertechnology, Inc. RES 18.2K OHM 1/3W 0.1% 1210 TNPW121018K2BEEA

Description
RES 18.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 18.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/3W 0.1% 1210 - TNPW121018K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/3W 0.1% 1210
TNPW121018K2BEEA
RES 18.2K OHM 1/3W 0.1% 1210 TNPW121018K2BEEA
RES 18.2Kohm 1/3W 0.1% 1210

RES 18.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121018K2BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121018K2BEEA-ND
Chip Resistor - Surface Mount TNPW121018K2BEEA-ND
18.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121018K2BEEA TNPW121018K2BEEA-ND
Product Name RES 18.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details