Vishay Intertechnology, Inc. RES 18.0K OHM 1/3W 0.1% 1210 TNPW121018K0BETA

Description
RES 18.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 18.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/3W 0.1% 1210 - TNPW121018K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/3W 0.1% 1210
TNPW121018K0BETA
RES 18.0K OHM 1/3W 0.1% 1210 TNPW121018K0BETA
RES 18.0Kohm 1/3W 0.1% 1210

RES 18.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121018K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121018K0BETA-ND
Chip Resistor - Surface Mount TNPW121018K0BETA-ND
18 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

18 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121018K0BETA TNPW121018K0BETA-ND
Product Name RES 18.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers