Vishay Intertechnology, Inc. Vishay/DaleRES 18.0K OHM 1/3W 0.1% 1210 TNPW121018K0BEEA

Description
Vishay/DaleRES 18.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 18.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 18.0K OHM 1/3W 0.1% 1210 - TNPW121018K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 18.0K OHM 1/3W 0.1% 1210
TNPW121018K0BEEA
Vishay/DaleRES 18.0K OHM 1/3W 0.1% 1210 TNPW121018K0BEEA
Vishay/DaleRES 18.0Kohm 1/3W 0.1% 1210

Vishay/DaleRES 18.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121018K0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121018K0BEEA-ND
Chip Resistor - Surface Mount TNPW121018K0BEEA-ND
18 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121018K0BEEA TNPW121018K0BEEA-ND
Product Name Vishay/DaleRES 18.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers