Vishay Intertechnology, Inc. RES 187 OHM 1/3W 0.1% 1210 TNPW1210187RBEEA

Description
RES 187ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 187ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/3W 0.1% 1210 - TNPW1210187RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/3W 0.1% 1210
TNPW1210187RBEEA
RES 187 OHM 1/3W 0.1% 1210 TNPW1210187RBEEA
RES 187ohm 1/3W 0.1% 1210

RES 187ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210187RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210187RBEEA-ND
Chip Resistor - Surface Mount TNPW1210187RBEEA-ND
187 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

187 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210187RBEEA TNPW1210187RBEEA-ND
Product Name RES 187 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 187 ohms 187 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details