Vishay Intertechnology, Inc. RES 182 OHM 1/3W 0.1% 1210 TNPW1210182RBEEA

Description
RES 182ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 182ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/3W 0.1% 1210 - TNPW1210182RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/3W 0.1% 1210
TNPW1210182RBEEA
RES 182 OHM 1/3W 0.1% 1210 TNPW1210182RBEEA
RES 182ohm 1/3W 0.1% 1210

RES 182ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210182RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210182RBEEA-ND
Chip Resistor - Surface Mount TNPW1210182RBEEA-ND
182 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

182 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210182RBEEA TNPW1210182RBEEA-ND
Product Name RES 182 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details