RES 182Kohm 1/3W 0.1% 1210
182 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
RES 182K OHM 0.1% 1/3W 1210
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW1210182KBETA | TNPW1210182KBETA-ND | TNPW1210182KBETA |
| Product Name | RES 182K OHM 1/3W 0.1% 1210 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 182000 ohms | 182000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 3 watts | 0.3330 watts | 0.3330 to 0.3333 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |